Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Mfr TE Connectivity AMP Connectors
Series -
Package Bulk
Product Status Active
Connector Type Plug
Cable Type Round Cable, Solid or Stranded Wires
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Features Circular Bayonet Coupling
Shielding Shielded
Ratings Cat5e
Ingress Protection IP67 - Dust Tight, Waterproof
Termination IDC
Length 0.19' (59.0mm)
Color Clear
Wire Gauge -
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Contact Material Phosphor Bronze
Current Rating (Amps) 1.2 A
Voltage Rating 100V
Housing Material Polycarbonate (PC)
Shield Material Copper Alloy
Base Product Number 2362760
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1362670-2362760-2
Ultra Librarian 3D Model Ultra Librarian 2362760-2 CAD Model

Description

The TE Connectivity AMP Connectors modular connector plug is a reliable and durable connector designed for Cat5e applications.

  • Shielding: Shielded
  • Contact Finish: Gold
  • Termination: IDC
  • Cable Type: Round, solid or stranded wires
  • Housing Material: Polycarbonate (PC)
  • Ingress Protection: IP67
  • Voltage Rating: 100V
  • Current Rating: 1.2A

You May Also Be Interested in

Adam Technologies, Inc.
RJ45 MODULAR JACK, DIP, SIDE ENT / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Need more? Email Us
ECAD model for MTJ-88ARX1-LH
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $46.5968
ECAD model for 5569252-1
Stewart Connector
CONN MOD JACK 10P10C R/A SHLD / Conn RJ-45 RCP 10 POS 2.54mm Solder RA Thru-Hole 10 Terminal 1 Port
Lowest to $2.0876
ECAD model for SS-641010S-A-NF
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
ECAD model for LPJD4012BENL
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151104
Pulse
TRANSFORMER
Need more? Email Us
ECAD model for J10-0036NL
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHLD / ULTRA LOW PROFILE -SMT SERIES
Need more? Email Us
ECAD model for RJLSE4018101T
Amphenol
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Lowest to $4.5138
ECAD model for RJHSE538802
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJFTV62APEM1N

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8474 $53.5422
7+ $14.6440 $102.5080
11+ $14.1864 $156.0504
15+ $13.7288 $205.9320
19+ $13.2711 $252.1509
26+ $11.8983 $309.3558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention