EN
  • EN
  • DE

2309412-1

Part No 2309412-1
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description DDR4 SODIMM 260P 8.0H RVS / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr TE Connectivity AMP Connectors
Series AdvancedMC
Package Tape & Reel (TR)
Product Status Active
Connector Style SODIMM
Number of Positions 260
Memory Type DDR4 SDRAM
Standards -
Mounting Type Surface Mount
Insertion Angle 25° Angle
Features Board Guide, Latches
Mounting Feature Reverse
Card Thickness 0.047" (1.20mm)
Height 0.315" (8.00mm)
Color Black
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 2309412
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364389-2309412-1
Ultra Librarian 3D Model Ultra Librarian 2309412-1 CAD Model

Description

The TE Connectivity AMP Connectors 1364389-2309412-1 is a memory connector from the AdvancedMC series.

  • Series: AdvancedMC
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • Memory Type: DDR4 SDRAM
  • Color: Black
  • Features: Board Guide, Latches
  • Positions: 260
  • Mounting Feature: Reverse
  • Card Thickness: 0.047" (1.20mm)
  • Connector Style: SODIMM
  • Insertion Angle: 25°
  • Contact Finish: Gold
  • Finish Thickness: Flash
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN SKT SIMM 72POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $4.6736
Molex, LLC
CONN SKT DIMM 240POS PCB
Lowest to $60.9667
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.2162
Amphenol FCI
DDR II 0.6mm PITCH 200 POS REVERSE TYPE ASSY | CONN SKT SODIMM 200POS SMD REV
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS SMD
Need more? Email Us
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Lowest to $1.2162
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $57.2637
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6mm PITCH 200POS 9.2mm HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $5.1793

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5820 $63.2800
90+ $1.2981 $116.8290
140+ $1.2576 $176.0640
190+ $1.2171 $231.2490
250+ $1.1764 $294.1000
330+ $1.0547 $348.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess