Products specifications Report Issue?

Category Connectors, Interconnects>Solid State Lighting Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series Nector S
Package Bulk
Accessory Type Chassis Mount Housing Support
For Use With/Related Products Chassis Mount Frame
Color White
Base Product Number 2213143
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names -2213143-1-SI,2266-2213143-1,A117513
Standard Package 1,000
Win Source Part Number 1035720-2213143-1
Ultra Librarian 3D Model Ultra Librarian 2213143-1 CAD Model

Description

The TE Connectivity AMP Connectors 1035720-2213143-1 is a white-colored chassis mount housing support accessory that comes in a bulk package.

  • Manufacturer: TE Connectivity AMP Connectors
  • Part Number: 1035720-2213143-1
  • Color: White
  • Mounting Type: Chassis Mount
  • Type: Housing Support Accessory
  • Package: Bulk
  • Designed For: Chassis Mount Frame
  • Standard Package: 1,000
  • Other Names: -2213143-1-SI, 2266-2213143-1, A117513

You May Also Be Interested in

TE Connectivity
REC, 2P LATCHED POKE-IN WTW CONN
Need more? Email Us
ECAD model for 2834049-1
Wurth Electronics Inc
WR-LECO 2.54MM SMT ANGLED HERMAP
Need more? Email Us
ECAD model for 695402250128
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us
ECAD model for 293654-1
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
ECAD model for 2106056-5
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Need more? Email Us
ECAD model for DF59S-1P-FC(21)
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Need more? Email Us
ECAD model for SM02B-LEASS-TF(LF)(SN)
Phoenix Contact
Need more? Email Us
ECAD model for 1815196
Kyocera International Inc. Electronic Components
CONN SSL POKE-IN CONT 22-28AWG
Lowest to €0.2267
ECAD model for 709296001002006
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Lowest to €0.9101
ECAD model for 2213189-3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention