EN
  • EN
  • DE

2187541-1

Part No 2187541-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description Sw Hdr Asm, 4P, 6C, 85O, Pic, Hp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013575-2187541-1
Categories Backplane Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2187541-1 CAD Model

Description

The 2187541-1 is a backplane connector manufactured by TE Connectivity. It's designed to provide a reliable and high-performance connection between circuit boards in a backplane system. These connectors are vital in applications demanding high-speed data transmission and signal integrity, commonly found in telecommunications, data centers, and industrial computing environments.

Applications:

  • Data centers: Connects server blades and other core infrastructure elements.
  • Telecommunications equipment: Provides connectivity in network switches and routers.
  • Industrial computing: Interconnects modules within industrial control systems.
  • Medical imaging: Used in diagnostic and imaging systems where reliable, high-speed connections are essential.
  • Aerospace and defense: Connects critical components in avionics and communication systems.

Features:

  • High-speed data transfer: Designed to support high-bandwidth applications.
  • Excellent signal integrity: Minimizes signal loss and interference, ensuring data accuracy.
  • Robust design: Built to endure harsh operating conditions and frequent mating cycles.
  • High pin density: Supports a large number of signal and power connections in a compact space.
  • Adherence to industry standards: Complies with relevant performance and reliability specifications.

Benefits:

  • Enhanced system performance: Enables faster and more efficient data transfer.
  • Improved signal quality: Reduces data errors and enhances system reliability.
  • Increased system density: Allows for more components within a smaller area.
  • Simplified integration: Streamlines system design and maintenance.
  • Lower total cost of ownership: Long-term reliability minimizes downtime and replacement costs.

Additional Details:

The 2187541-1 backplane connector is characterized by its pin arrangement, pitch, and mating interface. It often incorporates advanced shielding to minimize EMI and ensure optimal signal integrity. The materials used are typically selected for their high conductivity, corrosion resistance, and mechanical durability. These connectors are designed to facilitate automated assembly processes, thereby improving manufacturing efficiency. Key specifications include electrical characteristics, mechanical dimensions, environmental ratings, mating force, unmating force, and durability (number of mating cycles). Detailed information can be found in the product datasheet.

You May Also Be Interested in

Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
Amphenol
PWRBLADE+ R/A PF REC
Lowest to $32.6415
TE Connectivity
CONN DIN PLUG 48POS PCB GOLD / 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole
Lowest to $4.8136
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $2.0385

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess