EN
  • EN
  • DE

2180828-2

Part No 2180828-2
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER DUAL BEAM 96POS PCB / 96 Connector Header, Male Pins and Blades Through Hole Black Dual Beam, Center
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series STRADA Whisper
Package Tube
Product Status Active
Connector Usage Backplane
Connector Type Header, Male Pins and Blades
Connector Style Dual Beam, Center
Number of Positions 96
Number of Positions Loaded All
Pitch 0.177" (4.50mm)
Number of Rows 6
Number of Columns 8
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 48 Differential Pairs
Features -
Contact Finish -
Contact Finish Thickness -
Color Black
Current Rating (Amps) 0.5A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 85°C
Voltage Rating 250V
Base Product Number 2180828
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364602-2180828-2
Ultra Librarian 3D Model Ultra Librarian 2180828-2 CAD Model

Description

The TE Connectivity AMP Connectors 2180828-2 is a through-hole header connector from the STRADA Whisper series.

  • Pitch: 0.177" (4.50mm)
  • Number of Positions: 96
  • Number of Rows: 6
  • Application: Backplane
  • Connector Style: Dual Beam, Center Connector
  • Current Rating: 0.5A
  • Voltage Rating: 250V
  • Color: Black
  • Flammability Rating: UL94 V-0
  • Temperature Range: -55°C to 85°C
  • Termination Method: Press-Fit
  • Loaded Positions: All
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4888 $67.4664
6+ $18.4523 $110.7138
9+ $17.8757 $160.8813
12+ $17.2991 $207.5892
15+ $16.7224 $250.8360
21+ $14.9925 $314.8425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess