Products specifications Report Issue?

Category Connectors, Interconnects - Sockets for ICs, Transistors - Socket Accessories
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Obsolete
Accessory Type Backplate
For Use With/Related Products LGA 2011 Connectors
Body Material Steel
Body Finish Nickel
Color Silver
Features -
Material Flammability Rating -
Temperature Range - Operating -25°C ~ 100°C
Base Product Number 2134440
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8140
Win Source Part Number 1353571-2134440-1
Ultra Librarian 3D Model Ultra Librarian 2134440-1 CAD Model

Description

The TE Connectivity AMP Connectors Socket Accessories are designed to enhance the performance and functionality of LGA 2011 connectors.

  • Accessory Type: Backplate
  • Connector Type: LGA 2011
  • Body Material: Steel
  • Body Finish: Nickel
  • Operating Temperature: -25°C to 100°C
  • Color: Silver
  • REACH: Vendor Undefined
  • Mfr: TE Connectivity AMP Connectors
  • Status: Obsolete

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for HCB5750MF-271T30
Others
Need more? Email Us
ECAD model for H25-08-T02H-P15
Others
Need more? Email Us
ECAD model for GS322522-4R7K
Others
Need more? Email Us
ECAD model for HX1001-GES
Others
Lowest to $0.1801
ECAD model for GS324SF
Others
Need more? Email Us
ECAD model for GS1117AX15
Others
Need more? Email Us
ECAD model for H4019DG
Others
Lowest to $0.1729
ECAD model for HY2120-CB
Others
Lowest to $0.0724
ECAD model for HY2111-GB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention