EN
  • EN
  • DE

202D296-12-0

Part No 202D296-12-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit 202D2
Package Bulk
Type Boot
Shell Size - Insert 96
Features Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Color Black
Material Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied 2.728" (69.29mm)
Large Diameter Recovered 2.350" (59.69mm)
Small Diameter Supplied 1.700" (43.18mm)
Small Diameter Recovered 0.772" (19.61mm)
Large Recovered Length 0.929" (23.60mm)
Small Recovered Length 5.642" (143.31mm)
Total Length Recovered 8.000" (203.20mm)
Base Product Number 202D296
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 811257-000
Standard Package 25
Win Source Part Number 1005597-202D296-12-0
Ultra Librarian 3D Model Ultra Librarian 202D296-12-0 CAD Model

Description

The Thermofit 202D2 series boot is a high-quality product from TE Connectivity Raychem Cable Protection.

  • This boot is designed for cables and wires management and is made of fluoroelastomer (FKM) material, which makes it flexible and irradiated:
  • The boot is black in color and is flame retardant, fluid-resistant, fuel-resistant, and heat-resistant:
  • It has a lip to ensure a tight seal and is supplied in bulk packaging:
  • The large diameter supplied is: 2.728 inches (69.29mm), while the large diameter recovered is 2.350 inches (59.69mm).
  • The small diameter supplied is: 1.700 inches (43.18mm), and the small diameter recovered is 0.772 inches (19.61mm).
  • The large recovered length is: 0.929 inches (23.60mm), while the small recovered length is 5.642 inches (143.31mm).
  • The total length supplied is not specified, while the total length recovered is: 8.000 inches (203.20mm).
  • The shell size insert is: 96.
  • The boot is unaffected by REACH and has an ECCN of: EAR99.

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess