EN
  • EN
  • DE

2008571-2

Part No 2008571-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RECEPT HOUSING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 18 Weeks
Features 2 Rectangular Connectors - Housings Receptacle Black 0.118" (3.00mm)
Manufacturer TE Connectivity
Series Micro MATE-N-LOK
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 2008571
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number A107762, 2266-2008571-2, -2008571-2-SI
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905821-2008571-2
Ultra Librarian 3D Model Ultra Librarian 2008571-2 CAD Model

Description

The 2008571-2 is a rectangular connector manufactured by TE Connectivity. This connector is designed to provide a reliable and robust connection in various electronic applications. It's commonly used for signal and power transmission in industrial, commercial, and consumer electronics.

Applications

  • Industrial automation systems
  • Commercial electronic equipment
  • Consumer electronics
  • Data communication devices
  • Power distribution systems

Features

  • Durable Construction: Made with high-quality materials for long-lasting performance in harsh environments.
  • Reliable Connection: Ensures a secure and stable electrical connection to prevent signal loss or interruption.
  • Compact Design: Offers a space-saving solution for high-density applications.
  • Easy Installation: Designed for quick and easy assembly, reducing installation time and costs.
  • Versatile Compatibility: Suitable for a wide range of wire sizes and cable types.

Benefits

  • Enhanced System Performance: Provides a reliable connection for optimal signal and power transmission.
  • Reduced Downtime: Durable construction minimizes the risk of connector failure and system downtime.
  • Cost Savings: Easy installation and long-lasting performance reduce installation and maintenance costs.
  • Improved Safety: Secure connection prevents accidental disconnections and potential safety hazards.
  • Increased Flexibility: Versatile compatibility allows for use in a wide range of applications.

Additional Details

The 2008571-2 connector features a specific pin count and configuration, tailored for its intended applications. It is typically made of high-grade plastic or metal, ensuring durability and resistance to environmental factors. The connector is designed to meet industry standards for electrical performance and safety. Its compact size allows for use in densely populated circuit boards and equipment. Detailed specifications, including voltage and current ratings, operating temperature range, and mating compatibility, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,645+ $0.1219 $200.5255
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess