Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features - Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Manufacturer TE Connectivity
Package Tray
Mounting Through Hole, Right Angle
Family Name 2007198
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 2266-2007198-2, -2007198-2-SI, 2007198-2-ND, 20071982, A115018
Quantity per package 144
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905813-2007198-2
Ultra Librarian 3D Model Ultra Librarian 2007198-2 CAD Model

Description

The 905813-2007198-2 is a SFP+ cage connector manufactured by TE Connectivity.

  • Popularity: High
  • Supply and Demand: Balanced
  • Mounting: Press-fit through hole
  • Termination: Right-angled
  • Package: Tray

You May Also Be Interested in

Amphenol
CONN SFP+ CAGE 1X4 PRESS-FIT R/A / Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 10122388-201LF
TE Connectivity
RCPT CONN R/A SMT 76 POSN QSFP D / 76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $9.0646
ECAD model for 2318579-2
TE Connectivity
CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for 2129583-1
Amphenol
SAS PCIE,12G, 68PIN, PLUG, RIGHT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Lowest to $27.1618
ECAD model for PSASM2130412TR
Others
MINI-MAC APPLICATOR
Need more? Email Us
ECAD model for 11182-001
Amphenol
CONN IND MINI II RCPT 8P SLD RA / 8 Position Industrial Mini, Type II Receptacle Connector Solder Through Hole, Right Angle
Lowest to $0.2752
ECAD model for 10137850-0020LF
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR / 8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Need more? Email Us
ECAD model for 1-2201855-1
TE Connectivity
CONN IND MINI II HEADER 8POS R/A / 8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle
Lowest to $9.3831
ECAD model for 2294415-2
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A / Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.2858
ECAD model for 2007181-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1145 $55.0305
20+ $5.0170 $100.3400
31+ $4.8603 $150.6693
43+ $4.7035 $202.2505
55+ $4.5467 $250.0685
74+ $4.0764 $301.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 350 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention