EN
  • EN
  • DE
  • IT

2007088-1

Part No 2007088-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 22POS 0.100  /  22 (16 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity AMP Connectors
Series Standard Edge II
Package Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 1; 1; 1; 8
Number of Positions 22 (16 + 6 Power)
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Read Out Dual
Mounting SMD (SMT)
Termination Solder
Contact Material Copper
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 85°C
Material - Insulation Polyester, Glass Filled
Base Product Number 2007088
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2007088-1-SI-ND,2007088-1-SI,20070881,-2007088-1-SI
Standard Package 42
Win Source Part Number 1035574-2007088-1
Ultra Librarian 3D Model Ultra Librarian 2007088-1 CAD Model

Description

TE Connectivity's 1035574-2007088-1 is a female card edge connector with 22 positions and a pitch of 0.100" (2.54mm).

  • Positions: 22
  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Rows: Two
  • Contacts: Gold Plated
  • Contact Thickness: 30.0µin (0.76µm)
  • Termination: Solder
  • Contact Material: Copper
  • Insulation Material: Polyester, Glass-Filled
  • RoHS: Compliant
  • Operating Temperature Range: -55°C ~ 85°C
  • Series: Standard Edge II
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Amphenol FCI
CONN EDGE DUAL FMALE 48POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 98POS 0.039
Lowest to $2.8800
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol FCI
PCI EXPRESS GEN 5 32GB/S
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol FCI
CONN EDGE DUAL FMALE 67POS 0.020
Need more? Email Us
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Lowest to $4.0909

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess