EN
  • EN
  • DE

2-962842-1

Part No 2-962842-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Contacts
Description FLACHSTECKER2,8X0,8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Stamped
Pin or Socket Tab
Contact Termination Crimp
Wire Gauge 13-17 AWG
Contact Finish Silver
Contact Finish Thickness 118.1µin (3.00µm)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1610374-2-962842-1
Ultra Librarian 3D Model Ultra Librarian 2-962842-1 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 22-26AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN PIN 10-14AWG CRIMP TIN
Lowest to $0.8177
Hirose Electric Co Ltd
CONN SOCKET 26-30AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 16-18AWG CRIMP TIN
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10-12AWG CRIMP
Lowest to $1.3491
Anderson Power Products, Inc.
UPPER AUX. PIN CNT. 14/18 AWG
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 28-30AWG CRIMP GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 16-18AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN SPLIT PIN 18-24AWG CRMP TIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess