EN
  • EN
  • DE

2-747707-0

Part No 2-747707-0
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB RCPT 15POS VERT SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Bulk
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Features Board Lock
Voltage Rating 125V
Color Black
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 747707
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names -2-747707-0-SI,A23200,2266-2-747707-0,Q2403985
Standard Package 819
Win Source Part Number 1036249-2-747707-0
Ultra Librarian 3D Model Ultra Librarian 2-747707-0 CAD Model

Description

The AMPLIMITE HD-20 series is a range of high-density D-sub connectors designed to provide reliable and secure connections for a variety of applications. The 888382 model is a 15-position receptacle with female sockets and a black color.

  • Series: AMPLIMITE HD-20
  • Positions: 15
  • Gender: Female
  • Color: Black
  • Feature: Board lock
  • Termination: Soldering
  • Contact Material: Phosphor bronze
  • Contact Finish: Gold
  • Voltage Rating: 125V
  • Temperature Range: -55°C to 105°C
  • Housing Material: Steel
  • Shell Material: Tin-plated steel
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Cinch Connectivity Solutions
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to $25.6285
Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
Amphenol FCI
CONN D-SUB RCPT 9POS R/A SOLDER
Lowest to $1.3311
TE Connectivity
D-SUB ACCS
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .156\
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7200 $58.8800
10+ $12.0781 $120.7810
15+ $11.7006 $175.5090
21+ $11.3232 $237.7872
27+ $10.9457 $295.5339
36+ $9.8133 $353.2788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess