Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 8
Number of Rows 2
Mounting Type Board Edge; Panel Mount; Through Hole
Orientation 90° Angle (Right)
Termination Press-Fit
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Green - Green
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polybutylene Terephthalate (PBT), Polyester
Base Product Number 1888507
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 80
Win Source Part Number 966926-1888507-2
Ultra Librarian 3D Model Ultra Librarian 1888507-2 CAD Model

Description

This shielded, EMI finger jack connector is a board guide type that is made of durable polybutylene terephthalate (PBT) and polyester housing materials.

  • Type: Board Guide
  • Features: Shielded, EMI Finger
  • Housing Materials: Polybutylene Terephthalate (PBT) and Polyester
  • Orientation: 90-degree Angle
  • Ports: 8
  • Contacts: 8p8c (RJ45, Ethernet)
  • Connector Type: Jack
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Contact Material: Phosphor Bronze
  • Rating: Cat5
  • Standard Package: 80
  • LED Color: Green-Green
  • Tab Direction: Up and Down
  • Mounting Options: Board Edge, Panel Mount, Through Hole

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 8P8C VERT SHIELDED
Lowest to $2.2263
ECAD model for 615008138221
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY | CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 406549-1
TE Connectivity
CONN MOD JACK 6P4C R/A UNSHLD
Lowest to $0.8313
ECAD model for 5555165-2
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $1.4830
ECAD model for 406525-1
Amphenol
CONN MOD JACK 10P10C R/A UNSHLD
Need more? Email Us
ECAD model for 54602-910LF
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.8905
ECAD model for TM11R-5M2-88
Molex, LLC
CONN MOD JACK 4P4C R/A UNSHLD
Need more? Email Us
ECAD model for 0855025005
TE Connectivity
CONN MOD JACK 8P8C VERT SHLD
Need more? Email Us
ECAD model for 2041376-2
Stewart Connector
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $4.4657
ECAD model for SS-6488-NF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention