Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Operating Supply Current 8μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160309-CD74HC4543E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4543
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC4543E CAD Model

Description

Product Overview: CD74HC4543E by Texas Instruments

The CD74HC4543E is a high-speed CMOS BCD to 7-segment latch/decoder/driver designed specifically for liquid crystal and LED display applications. Manufactured by Texas Instruments, this integrated circuit is part of their 74HC series, known for combining the high output drive capability and static operation of CMOS with the speed and performance of HC logic families.

Key Features

  • High-Current Source Output Capability: Suitable for driving not only LEDs but also other display elements that require higher current, ensuring versatility in various display applications.
  • Latch Storage Capability: The device features latches on all four BCD inputs, which allows for the storage of input data once the LE (Latch Enable) input is high, providing data stability for the display.
  • Multiple Display Modes: It includes both direct drive to the 7-segment display outputs and a high-voltage output source (BI/RBO) for driving displays with higher power requirements.
  • Interfacing Compatibility: The CD74HC4543E is compatible with standard CMOS, NMOS, and TTL logic levels, making it easy to interface with a wide range of microcontrollers and other digital systems.
  • Phase Compensation: The internal phase compensation ensures reliable operation over a wide range of voltages and temperatures.

Applications

The CD74HC4543E is ideal for a variety of applications where BCD to 7-segment decoding and driving are required. It is commonly used in:

  • Digital clocks and timers
  • Instrumentation displays
  • Calculator displays
  • Electronic meters
  • Other consumer electronics requiring numeric displays

Quality and Reliability

As with all Texas Instruments products, the CD74HC4543E is designed to meet high standards of quality and reliability. It is available in a standard 16-pin DIP package, making it easy to integrate into both prototyping and production-scale projects. With its robust design, it ensures long-term performance even in demanding electronic environments.

Overall, the CD74HC4543E is a versatile, reliable choice for designers looking to implement efficient numeric displays in their electronic projects, backed by Texas Instruments' reputation for high-quality semiconductor products.

You May Also Be Interested in

Maxim Integrated
LED Display Driver 8-Digit Common Cathode Serial Interface 24-SOIC
Lowest to $2.3817
ECAD model for MAX7221CW
ON Semiconductor
LCD DRIVER, 1/4 AND 1/3 DUTY, GE
Need more? Email Us
ECAD model for LC75839PW-H
Epson Electronics America Inc-Semiconductor Div
LCD Driver 132 Segment 16 Common
Lowest to $14.2901
ECAD model for S1D15605D11B000
Solomon
OLED/PLED Segment/Common Driver
Lowest to $3.5726
ECAD model for SSD1306BZD
Microchip Technology
IC DISPLAY DRIVER 20CH 80V 28DIP
Need more? Email Us
ECAD model for HV5812P-G
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Need more? Email Us
ECAD model for CD4543BPW
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Need more? Email Us
ECAD model for CD4056BPW
Raio
TFT LCD Controller with Built-in Memory
Lowest to $14.2901
ECAD model for RA8877
Maxim Integrated
IC DRVR VFD TUBE SRL 44PLCC
Need more? Email Us
ECAD model for MAX6922AQH+D

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention