Products specifications Report Issue?

Manufacturer TE Connectivity ALCOSWITCH Switches
Packaging Tube
Circuit DPDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating (Amps) 300mA (AC)
Voltage Rating - AC 115V
Actuator Type Standard
Actuator Length 2.67mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Style Through Hole, Right Angle
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 80°C
Actuator Material Polyamide (PA46), Nylon 4/6
Switch Travel 2.79mm
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 950gf
Manufacturer Pack Quantity 6,120
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809045-1825010-3
Ultra Librarian 3D Model Ultra Librarian 1825010-3 CAD Model

Description

The TE Connectivity ALCOSWITCH Switches is a DPDT circuit switch with a shorting (MBB) contact timing.

  • Voltage Rating: 115V AC
  • Current Rating: 300mA (AC)
  • Switch Function: On-On
  • Actuator Type: Standard
  • Actuator Length: 2.67mm
  • Switch Travel: 2.79mm
  • Operating Force: 950gf
  • Electrical Life: 15,000 cycles
  • Mechanical Life: 15,000 cycles
  • Temperature Range: -40°C to 80°C
  • Mounting Type: Through Hole Right Angle
  • Termination Style: PC Pin
  • Actuator Material: Polyamide (PA46), Nylon 4/6
  • Contact Finish: Silver
  • Contact Material: Copper Alloy
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 6,120
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

C&K Components
SWITCH SLIDE DPDT 6A 120V / Slide Switch DPDT Through Hole
Need more? Email Us
ECAD model for 1203M2T3WQE2
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS23AB
TE Connectivity
SWITCH SLIDE DPDT 300MA 115V
Need more? Email Us
ECAD model for 1-1825010-0
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for MS23ANG03
NKK Switches
MINIATURE SLIDE
Need more? Email Us
ECAD model for MS13AFG01
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V / Slide Switch SPDT Through Hole, Right Angle, Vertical
Lowest to $2.3028
ECAD model for AS13AV
C&K Components
SWITCH SLIDE SP3T 4A 125V / Slide Switch SP3T Through Hole
Lowest to $2.0013
ECAD model for L103011MS02Q
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
ECAD model for AS11BB
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
ECAD model for SS22SBP2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0877 $66.1401
31+ $4.1745 $129.4095
48+ $4.0438 $194.1024
67+ $3.9144 $262.2648
86+ $3.7838 $325.4068
115+ $3.3918 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention