EN
  • EN
  • DE

1811027-2

Part No 1811027-2
Manufacturer TE Connectivity
Catalog Terminals - Wire Splice Connectors
Description CONN INLINE TAP 18 AWG IDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Inline, Tap
Number of Wire Entries 1
Termination IDC
Wire Gauge 18 AWG
Insulation Fully Insulated
Color Blue
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1569893-1811027-2
Ultra Librarian 3D Model Ultra Librarian 1811027-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SPLICE 14-22 AWG CRIMP
Need more? Email Us
3M
CONN INLINE TAP 14-22 AWG IDC
Need more? Email Us
TE Connectivity
CONN SPLICE 16-22 AWG CRIMP
Need more? Email Us
3M
CONN INLINE TAP 10-18AWG 1=1000
Need more? Email Us
TE Connectivity
CONN INLINE 2 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 22-26 AWG CRIMP
Lowest to $0.4522
Panduit Corp
CONN SPLICE 1/0AWG CRIMP PAN-LUG
Need more? Email Us
TE Connectivity
CONN SPLICE CRIMP
Need more? Email Us
Panduit Corp
CONN SPLICE 14-18 AWG CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess