EN
  • EN
  • DE

1658912-5

Part No 1658912-5
Manufacturer TE Connectivity
Catalog OEM Souring
Description Memory Socket DIMM DDR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469467-1658912-5
Manufacturer TE Connectivity
Package Tray
Product Status Active
Connector Style DIMM
Number of Positions 240
Memory Type DDR2 SDRAM
Mounting Type Through Hole
Insertion Angle 25° Angle
Features Board Guide, Board Lock, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.050" (1.27mm)
Color Black
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Ultra Librarian 3D Model Ultra Librarian 1658912-5 CAD Model

Description

The 1658912-5 Memory Socket DIMM DDR2, manufactured by Teconn/Tyco, represents a critical innovation in the world of memory connectivity solutions. This product is designed uniquely to accommodate DDR2 (Double Data Rate 2) memory modules, which are essential for enhancing the performance and speed of computing devices. The 1658912-5 socket features high-quality construction and materials to ensure reliability and durability. Its design facilitates easy insertion and removal of DDR2 memory modules, offering a secure fit and optimal electrical connectivity. This memory socket provides excellent signal integrity and minimal electrical resistance, which is crucial for maintaining the stability and efficiency of the memory module's operation. Utilized widely in desktops, servers, and high-end computing applications, the 1658912-5 DIMM socket by Teconn/Tyco is recognized for its superior performance, contributing significantly to the overall system reliability and speed. Its compatibility with DDR2 technology makes it a sought-after component among manufacturers and repair technicians aiming to maximize the capabilities of their computing hardware.

You May Also Be Interested in

Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess