EN
  • EN
  • DE

1624134-2

Part No 1624134-2
Manufacturer TE Connectivity
Catalog Potentiometers, Variable Resistors
Description Potentiometer Carbon Linear Taper Rotary 220 kOhms Power 0.4W Type 23 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Diameter 6.35 mm
Actuator Length 50.0126 mm
Composition Carbon
Depth 20.4 mm
ELV Compliant
Height 25.2 mm
Length 60.7 mm
Max Operating Temperature 70 °C
Max Power Dissipation 400 mW
Military Standard Not
Min Operating Temperature -25 °C
Mount Panel
Number of Gangs 1
Number of Turns 1
Packaging Bulk
Power Rating 400 mW
Radiation Hardening No
REACH SVHC Unknown
Resistance 220 kΩ
RoHS Compliant
Taper Linear
Termination Eyelet, Pin
Tolerance 20 %
Type Potentiometer
Voltage Rating 500 V
Voltage Rating (AC) 500 V
Voltage Rating (DC) 500 V
Win Source Part Number 1208044-1624134-2
Categories Potentiometers,Variable Resistors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1624134-2 CAD Model

Description

The TE Connectivity Potentiometer is a high-quality potentiometer that is designed for a wide range of applications.

  • Win Source Part Number: 1208044-1624134-2
  • Package: Bulk
  • Type: Variable resistor
  • Function: Used to control the voltage in a circuit
  • Voltage Rating: 500 V
  • Resistance: 220 kΩ
  • Taper: Linear
  • Power Rating: 400 mW
  • Length: 60.7 mm
  • Height: 25.2 mm
  • Depth: 20.4 mm
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972
Murata Electronics North America
Lowest to $2.5527
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
TE Connectivity
Res Carbon Film Trimmer 25K Ohm 20% 0.15W 1(Elec)/1(Mech)Turn (9.8 X 5 X 12.1mm) Pin Thru-Hole
Need more? Email Us
ALPS Electric
Res POT 10K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (24.55 X 9.5 X 11.35mm) Pin Panel Mount/Through Hole
Lowest to $1.5712
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess