EN
  • EN
  • DE

1624109-5

Part No 1624109-5
Manufacturer TE Connectivity
Catalog Fixed Inductors
Description FIXED IND 1.5NH 800MA 350MOHM SM / 1.5 nH Unshielded Thin Film Inductor 800 mA 350mOhm Max 0603 (1608 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr TE Connectivity Passive Product
Series 3640, Sigma Inductors
Package Tape & Reel
Type Thin Film
Inductance 1.5 nH
Tolerance ±0.2nH
Current Rating (Amps) 800 mA
Shielding Unshielded
DC Resistance (DCR) 350mOhm Max
Q @ Freq 15 @ 500MHz
Frequency - Self Resonant 10GHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 300 MHz
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Standard Package 5,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1338247-1624109-5
Ultra Librarian 3D Model Ultra Librarian 1624109-5 CAD Model

Description

The TE Connectivity Passive Product 1624109-5 is a fixed inductor from the Sigma Inductors 3640 series.

  • Series: Sigma Inductors 3640
  • Type: Fixed Inductor
  • Technology: Thin Film
  • Inductance: 1.5nH
  • Inductance Tolerance: ±0.2nH
  • DC Resistance: 350mOhm max
  • Current Rating: 800mA
  • Q @ Freq: 15 @ 500MHz
  • Self-Resonant Frequency: 10GHz
  • Package: Tape & Reel
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Others
Lowest to $8.8288
Others
Lowest to $0.6722
Others
Lowest to $0.4897
Others
Lowest to $1.2878
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.8218
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess