EN
  • EN
  • DE

1617140-2

Part No 1617140-2
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description MSC-26 = Ms T05 Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011726-1617140-2
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1617140-2 CAD Model

Description

The 1617140-2 is a component manufactured by TE Connectivity. Without further information, determining the precise function is difficult, but based on TE Connectivity's product range, it's likely a connector, terminal, or other interconnect device. TE Connectivity manufactures a wide variety of electrical and electronic components, so the specific application would depend on the component's design and specifications. Given the part number format, it is likely a connector component of some type.

Applications:

  • Electrical Connections: Establishing electrical connections in electronic devices and systems.
  • Signal Transmission: Transmitting electrical signals between different parts of a circuit or system.
  • Power Distribution: Distributing electrical power to various components within a device.
  • Board-to-Board Connections: Connecting printed circuit boards (PCBs) together.
  • Wire-to-Board Connections: Connecting wires or cables to PCBs.

Features:

  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Reliable Electrical Contact: Ensures consistent and stable electrical connections.
  • Various Termination Options: Available with different termination styles, such as solder, crimp, or insulation displacement.
  • Compact Size: Designed to minimize space requirements in electronic devices.
  • Industry Standard Compliance: Meets relevant industry standards for performance and safety.

Benefits:

  • Improved Reliability: Reduces the risk of electrical failures and ensures consistent performance.
  • Simplified Assembly: Facilitates quick and easy assembly of electronic devices.
  • Increased Design Flexibility: Offers a wide range of options to meet specific application requirements.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements.
  • Enhanced Safety: Helps to prevent electrical hazards and ensure safe operation.

Additional Details:

To determine the specific characteristics of the 1617140-2, it's necessary to consult the TE Connectivity datasheet for this part number. The datasheet will provide information on the component type, material composition, electrical ratings, mechanical dimensions, and application guidelines. Without the datasheet, the exact functionality and specific details cannot be fully determined. Check TE Connectivity's website with the part number for more details.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess