EN
  • EN
  • DE

1473255-1

Part No 1473255-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description MQS 40P LEVER(L) ASSY / Connector Backshell For Micro Quadlok Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Mfr TE Connectivity
Series Micro Quadlok
Package Bag
Product Status Active
Accessory Type Backshell
Number of Positions 40
For Use With/Related Products Micro Quadlok Series
Base Product Number 1473255
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 854005-1473255-1
Ultra Librarian 3D Model Ultra Librarian 1473255-1 CAD Model

Description

The 1473255-1 is a rectangular connector manufactured by TE Connectivity. TE Connectivity is a global leader in connectivity and sensor solutions. This connector is designed for board-to-board or wire-to-board applications, providing a reliable and robust connection for signal and power transmission. Given the part number, it likely belongs to a specific series within TE Connectivity's extensive connector portfolio, designed for particular applications and performance requirements.

Applications

  • Board-to-board connections in electronic devices
  • Wire-to-board connections in electronic devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Data communication equipment

Features

  • High-density contacts
  • Polarization features to prevent mis-mating
  • Secure locking mechanisms
  • Durable construction
  • RoHS compliant
  • Various plating options (e.g., gold, tin)

Benefits

  • Reliable electrical connection
  • Easy installation
  • Compact size
  • Long-term performance
  • Meets industry standards

Technical Specifications

The 1473255-1 connector's exact specifications depend on its series and design. Common specifications include the number of contacts, contact pitch (spacing), current rating (Amps per contact), voltage rating, operating temperature range, and mating force. The housing material is typically a high-temperature plastic suitable for reflow soldering processes. Contact plating options may include gold for high reliability and low contact resistance, or tin for cost-effectiveness. The connector might feature a locking mechanism to ensure secure mating, especially in vibration-prone environments. Detailed dimensional drawings and performance data can be found in the TE Connectivity datasheet for this specific part number. The insertion and extraction forces, durability (number of mating cycles), and flammability rating (e.g., UL94V-0) are also crucial parameters. Shielded versions might exist for enhanced EMI/RFI protection.

TE Connectivity's rectangular connectors are integral components in a wide range of electronic devices, providing secure and dependable interconnections.

You May Also Be Interested in

TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
TE Connectivity
CONN RCPT 26POS IDC 26-28AWG / 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG
Lowest to $3.2727
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
TE Connectivity
CONN HEADER R/A 4POS 6.35MM / Connector Header Through Hole, Right Angle 4 position 0.250" (6.35mm)
Lowest to $1.5166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4543 $52.2445
270+ $0.3728 $100.6560
420+ $0.3612 $151.7040
575+ $0.3495 $200.9625
740+ $0.3379 $250.0460
995+ $0.3029 $301.3855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess