Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MultiGig RT2
Package Tube
Connector Usage Daughtercard
Connector Type Plug, Male Blades
Connector Style MULTIGIG, Full, Right End
Number of Positions 112
Number of Positions Loaded All
Pitch 0.071" (1.80mm)
Number of Rows 7
Number of Columns 16
Mounting Type Board Edge, Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 32 Signal Pairs, 8 Single Signal, 40 Ground
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 1410188
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 14101883,-1410188-3-SI,A99145
Standard Package 16
Win Source Part Number 1022463-1410188-3
Ultra Librarian 3D Model Ultra Librarian 1410188-3 CAD Model

Description

The TE Connectivity AMP Connectors 1410188 is a 112-position backplane connector that belongs to the MultiGig RT2 series.

  • Positions: 112
  • Pitch: 0.071 inches (1.80mm)
  • Color: black
  • Features: board guide, plug, male blades
  • Termination: solder
  • Contact Finish: gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • Voltage: 250VAC
  • Material Flammability Rating: UL94 V-0
  • Connector Usage: daughtercard
  • Columns: 16
  • Rows: 7
  • Contact Layout: 32 signal pairs, 8 single signal, and 40 ground
  • Temperature Range: -55°C to 105°C
  • Win Source Part Number: 1022463-1410188-3

You May Also Be Interested in

Amphenol
CONN HEADER 96POS PCB / 96 Connector Header, Male Pins Through Hole Natural, White
Need more? Email Us
ECAD model for 88953-105LF
TE Connectivity
CONTACT PIN SIGNAL 20-24AWG GOLD
Need more? Email Us
ECAD model for M39029/11-145
Molex, LLC
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Frame
Need more? Email Us
ECAD model for 1721403808
Hirose Electric Co Ltd
CONTACT SCKT SGNL 14-16AWG GOLD
Need more? Email Us
ECAD model for QR/P1-SC2B-221(12)
Amphenol FCI
CONN HDR BLADE PWR 28POS EDGE MT
Lowest to $8.2813
ECAD model for 51425-001LF
TE Connectivity
CONN RCPT HSG HARD METRIC 1P GRY
Need more? Email Us
ECAD model for 646273-1
TE Connectivity
CONN RCPT 80POS 0.05 GOLD PCB / 80 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for 536279-3
Molex, LLC
Conn Backplane HDR 96 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
Need more? Email Us
ECAD model for 76500-1807
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD
Need more? Email Us
ECAD model for QR/P1-PCA2B-221

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.5910 $146.5910
2+ $141.7046 $283.4092
3+ $127.0455 $381.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention