Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 18 Weeks
Features Connector Header Through Hole, Right Angle 8 position 0.087" (2.20mm)
Manufacturer TE Connectivity
Package Tube
Operating Temperature Range -30°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 1376350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 1376350-9-ND, -1376350-9-LSI, A123201
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905289-1376350-9
Ultra Librarian 3D Model Ultra Librarian 1376350-9 CAD Model

Description

The TE Connectivity 905289-1376350-9 is an 8 position header connector with a pitch of 0.087" (2.20mm).

  • Positions: 8
  • Pitch: 0.087" (2.20mm)
  • Mounting: Through Hole, Right Angle
  • Family: 1376350
  • Temperature Range: -30°C to 105°C
  • Category: Connectors
  • Quantity per Package: 32
  • Estimated Production Lead Time: 18 weeks
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 20POS 2.5MM / Connector Header Through Hole 20 position 0.098" (2.50mm)
Lowest to €2.1465
ECAD model for 1-1827875-0
Samtec Inc.
CONN RCPT 10POS 0.1 GOLD SMD
Need more? Email Us
ECAD model for HLE-105-02-L-DV-BE-A-K-TR
TE Connectivity
CONN PLUG HSG 2POS 3.00MM / 2 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Lowest to €0.3736
ECAD model for 1445049-2
TE Connectivity
SQUIB 2POS PLUG HSG / 2 Rectangular Connectors - Housings Plug Yellow
Lowest to €0.1509
ECAD model for 1612121-4
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to €0.9321
ECAD model for DF12NB-60DS-0.5V(51)
Amphenol
CONN SOCKET 22-26AWG CRIMP GOLD / Socket Contact Gold 22-26 AWG Crimp
Lowest to €0.1625
ECAD model for 48254-000LF
TE Connectivity
8W PLUG HOUSING ASSY NATU / Rectangular Connectors - Housings
Lowest to €0.1592
ECAD model for 1379659-5
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM
Lowest to €4.5789
ECAD model for FTSH-107-01-L-DV-K-P-TR
TE Connectivity
CONN HEADER R/A 4POS 5.08MM / Connector Header Through Hole, Right Angle 4 position 0.200" (5.08mm)
Lowest to €2.0093
ECAD model for 1-179277-2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.7175 €51.5247
75+ €1.4093 €105.6960
115+ €1.3652 €157.0023
155+ €1.3212 €204.7852
200+ €1.2772 €255.4304
270+ €1.1450 €309.1563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,120 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention