Products specifications Report Issue?

Connector Type Insert without Contacts
Gender Female
Number of Positions 5+Ground
Size 1
Termination Style Crimp
Voltage Rating 400V
Current Rating (Amps) 16A
Contact Type HE
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633857-1102194-1
Ultra Librarian 3D Model Ultra Librarian 1102194-1 CAD Model

You May Also Be Interested in

HARTING
INSERT MALE 4+4POS+1GND PUSH IN
Need more? Email Us
ECAD model for 09380082611
TE Connectivity
INSERT MALE 48POS+1GND CRIMP
Need more? Email Us
ECAD model for 2-1104016-3
HARTING
INSERT FEMALE 8POS+1GND SCREW
Need more? Email Us
ECAD model for 09380082753
HARTING
INSERT RJ45 MALE 8P8C IDC
Need more? Email Us
ECAD model for 09120033031
TE Connectivity
INSERT FEMALE 35POS+1GND CRIMP
Need more? Email Us
ECAD model for 2-1104014-3
TE Connectivity
INSERT MALE 10POS+1GND SCREW
Need more? Email Us
ECAD model for 1-1103636-1
HARTING
INSERT FMALE 16P+1GND TERM BLOCK
Need more? Email Us
ECAD model for 09330164739
Phoenix Contact
INSERT MALE 5POS CRIMP
Need more? Email Us
ECAD model for 1406538
TE Connectivity
INSERT MALE 6+36POS+1GND CRIMP
Need more? Email Us
ECAD model for 1108761-1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention