EN
  • EN
  • DE

09120082734

Part No 09120082734
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT FEMALE 8POS PUSH IN LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Insert
Gender Female
Number of Positions 8
Termination Style Push In with Lock
Voltage Rating 500V
Current Rating (Amps) 16A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633537-09120082734
Ultra Librarian 3D Model Ultra Librarian 09120082734 CAD Model

Description

N

You May Also Be Interested in

HARTING
INSERT MALE 1POS CRIMP
Need more? Email Us
Phoenix Contact
MODULE FEMALE 4POS CRIMP
Need more? Email Us
HARTING
MODULE FEMALE 12POS PUSH IN LOCK
Need more? Email Us
HARTING
INSERT FEMALE 16POS SCREW
Need more? Email Us
HARTING
INSERT FMALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT MALE 6POS+1GND PUSH IN
Need more? Email Us
HARTING
INSERT MALE 8POS PUSH IN LOCK
Need more? Email Us
HARTING
INSERT MALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
MODULE FEMALE 9POS CRIMP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess