EN
  • EN
  • DE

1050809-1

Part No 1050809-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN SMA PLUG STR 50 OHM / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-PRF-39012
Package Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-402 (.141" Semi Rigid)
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Silver
Body Material Stainless Steel
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 500 V
Mating Cycles 500
Insertion Loss 0.3dB
Base Product Number 1050809
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Other Names -1050809-1-SI,-2001-8931-92-SI-ND,-2001-8931-92-SI,2266-1050809-1,1050809-1-MIL,M39012/92B3101-MIL
Standard Package 1
Win Source Part Number 1035108-1050809-1
Ultra Librarian 3D Model Ultra Librarian 1050809-1 CAD Model

Description

The SMA plug male pin connector is a military-grade coaxial connector suitable for use in high-frequency applications.

  • Maximum Frequency: 18 GHz
  • Impedance: 50Ohm
  • Fastening Type: threaded
  • Material: stainless steel
  • Cable Group: RG-402 (.141" Semi Rigid)
  • Insertion Loss: 0.3dB
  • Shielded: true
  • Termination: crimping
  • Operating Temperature Range: -65°C to 105°C
  • Packaging: bulk
  • Voltage Rating: 500V

You May Also Be Interested in

Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess