EN
  • EN
  • DE

1-776546-1

Part No 1-776546-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 14AWG CRIMP TIN / Socket Contact Tin 14 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14 AWG
Contact Finish Tin
Base Product Number 776546
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 6,750
Win Source Part Number 1334153-1-776546-1
Ultra Librarian 3D Model Ultra Librarian 1-776546-1 CAD Model

Description

The 1-776546-1 is a rectangular connector manufactured by TE Connectivity. This type of connector is engineered to provide a robust and reliable interconnection solution across a wide array of applications, facilitating the transmission of signal, power, and data. These connectors are frequently employed in industrial automation systems, telecommunications infrastructure, and various consumer electronics.

Applications

  • Industrial automation equipment
  • Telecommunications systems
  • Consumer electronics
  • Data communications
  • Aerospace systems

Features

  • Durable Construction: Designed to withstand harsh environments, ensuring long-term reliability.
  • Multiple Contact Positions: Provides flexibility in design, accommodating various signal and power configurations.
  • Polarization: Prevents incorrect mating, thus ensuring proper connection and avoiding damage.
  • Mounting Options: Offers diverse mounting solutions to accommodate various installation requirements.
  • High-Density Packaging: Optimizes space utilization by providing maximum connectivity in a compact form factor.

Benefits

  • Reliable Connectivity: Ensures consistent and dependable performance even in demanding conditions.
  • Versatile Configurations: Accommodates a wide range of signal and power configurations for flexible design options.
  • Simplified Installation: Polarization features and diverse mounting options allow for quick and error-free installation.
  • Space Optimization: High-density packaging maximizes board space utilization, leading to more compact and efficient designs.
  • Enhanced System Performance: Minimizes signal loss and ensures optimal system performance with reliable connections.

Technical Specifications

The specific details regarding the 1-776546-1, such as the number of contact positions, contact material, current and voltage ratings, insulation resistance, and operational temperature range, can be found in the official TE Connectivity datasheet. This datasheet will provide comprehensive information including dimensions, mating compatibility, and any specific application notes. Typically, the connector housing is made of robust plastic material, while the contacts are often gold-plated for superior conductivity and resistance to corrosion.

In summary, the 1-776546-1 from TE Connectivity is a versatile and dependable rectangular connector suitable for a broad range of applications. Its robust construction, diverse contact options, and ease of installation make it a key component in modern electronic systems.

You May Also Be Interested in

JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess