EN
  • EN
  • DE

1-2314924-4

Part No 1-2314924-4
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description 14P,2MM,B-B,REC,DRHZ,2.8,0.1AU,T / 14 Position Receptacle Connector 0.079" (2.00mm) Through Hole, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series AMPMODU
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 14
Number of Positions Loaded All
Pitch - Mating 0.079" (2.00mm)
Number of Rows 2
Row Spacing - Mating 0.079" (2.00mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.94µin (0.100µm)
Insulation Color Black
Insulation Height 0.161" (4.10mm)
Contact Length - Post 0.110" (2.79mm)
Temperature Range - Operating -40°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2A
Voltage Rating 125VAC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 12.0µin (0.30µm)
Base Product Number 2314924
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 17-1-2314924-4CT,-1076-1-2314924-4-SI,17-1-2314924-4TR
Standard Package 400
Win Source Part Number 1034624-1-2314924-4
Ultra Librarian 3D Model Ultra Librarian 1-2314924-4 CAD Model

Description

The TE Connectivity AMPMODU series connector is a 14-position female socket with a receptacle connector type.

  • Connector Type: receptacle
  • Applications: Board to Board
  • Pitch: 0.079" (2.00mm)
  • Row Spacing: 0.079" (2.00mm)
  • Contact Material: Phosphor Bronze
  • Contact Finish: Gold
  • Voltage Rating: 125VAC
  • Current Rating: 2A
  • Mounting Type: Through Hole
  • Orientation: Right Angle
  • Package: Tape & Reel
  • Packaging: 400
  • ECCN: EAR99

You May Also Be Interested in

Foxconn Optical Interconnect Technology, Inc.
220 Position Board to Board Connector Surface Mount,P=0.5mm
Need more? Email Us
Amphenol
Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $16.0075
Molex, LLC
53290-0480 Molex Board to Board & Mezzanine Connectors 2.0 BtB Wafer Assy 4 afer Assy 4Ckt Whit datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
505066-4022 Molex Board to Board & Mezzanine Connectors SlimStack B/B Rcpt .35mm 40Ckt datasheet, inventory, & pricing.
Lowest to $0.2620
Molex, LLC
501017-0508 Molex Board to Board & Mezzanine Connectors 0.4 BtB Plg Assy 50Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.7463
KEL Corporation
SMD,P=0.5mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $8.1493
Molex, LLC
505004-0812 Molex Board to Board & Mezzanine Connectors SlimStack B/B Rcpt .40mm 10Ckt datasheet, inventory, & pricing.
Lowest to $0.1310
Samtec Inc.
QTH-020-01-L-D-DP-A Samtec Board to Board & Mezzanine Connectors 0.50MM Q PAIRS HS TERM STRIP datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
51338-5473 Molex Board to Board & Mezzanine Connectors SlimStack .40mm Jbend Recpt 54Ckt datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9529 $61.9385
150+ $0.7819 $117.2850
230+ $0.7574 $174.2020
320+ $0.7331 $234.5920
410+ $0.7086 $290.5260
550+ $0.6353 $349.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess