EN
  • EN
  • DE

1-1954097-1

Part No 1-1954097-1
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN SSL RCPT 2POS 4MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Receptacle, Poke-In Wire
Number of Positions 2
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Housing Color Black
Wire Gauge 18 AWG, 20 AWG, 22 AWG
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 105°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1630245-1-1954097-1
Ultra Librarian 3D Model Ultra Librarian 1-1954097-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 3POS 3.5MM
Need more? Email Us
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL PLUG 3POS 2MM
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 3POS 3MM IDC
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess