EN
  • EN
  • DE

1-1735413-1

Part No 1-1735413-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description CONN SATA RCPT 13POS SLD R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197417-1-1735413-1
Manufacturer TE Connectivity
Category Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Style Receptacle
Connector Type SATA
Number of Positions 13
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide, Mating Guide
Ultra Librarian 3D Model Ultra Librarian 1-1735413-1 CAD Model

Description

The TE Connectivity pluggable connector assembly is a versatile and reliable solution for various electronic applications.

  • Positions: 13
  • Features: Board guide and mating guide
  • Connector Type: SATA
  • Termination: Solder
  • Package: Tape & reel (TR) cut tape (CT)
  • Connector Style: Receptacle
  • Mounting Type: Surface Mount, Right Angle
  • Status: Active

You May Also Be Interested in

Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Samtec Inc.
0.80 MM QSFP+ EDGE CARD CONNECTO / Position Connector
Lowest to $3.1767
Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $8.3656
Molex, LLC
IPASS(TM) RA REC 0.38AU 26 CKT
Lowest to $4.3014
Molex, LLC
CONN SFP+ RCPT 20POS SLD R/A SMD / 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $17.7073
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess