EN
  • EN
  • DE

MCP25055-I/P

Part No MCP25055-I/P
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 25MHZ CAN 14DIP / I/O Expander 8 CAN (1-Wire) 25 MHz 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Number of I/O 8
Interface CAN (1-Wire)
Interrupt Output No
Features ADC, EEPROM, POR, PWM
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 25 MHz
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MCP25055
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848056-MCP25055-I/P
Ultra Librarian 3D Model Ultra Librarian MCP25055-I/P CAD Model

Description

Microchip Technology MCP25055-I/P CAN I/O Expander

The MCP25055-I/P from Microchip Technology is a robust, high-performance I/O expander with a CAN (Controller Area Network) interface. This device is designed to complement the needs of automotive and industrial applications where additional I/O capabilities are required, and the CAN protocol is utilized for communication between devices. The MCP25055-I/P operates as an interface between a CAN protocol controller and any microcontroller with serial input/output.

Encased in a durable PDIP (Plastic Dual In-line Package), the MCP25055-I/P is characterized by its ease of use and integration into existing systems. It operates over a wide temperature range, making it suitable for harsh environments. With a voltage range of 4.5V to 5.5V, this device is optimized for 5V systems but offers enough flexibility to accommodate slightly lower or higher operating voltages.

The MCP25055-I/P features eight digital I/O pins that can be configured either as inputs to monitor the status of various signals or as outputs to control different actuators. This versatility makes it an ideal choice for expanding the I/O capabilities of a microcontroller through the CAN bus. Additionally, the device includes a high-speed SPI interface for communication with the host controller, ensuring rapid data transfer and configuration.

Microchip's MCP25055-I/P also boasts a range of protective features that safeguard the device and the connected systems. These include thermal shutdown protection, short-circuit protection, and an under-voltage lockout to prevent operation at dangerously low voltages. These features ensure reliable performance and longevity of the device, even in the most demanding applications.

Overall, the MCP25055-I/P is a valuable addition to any CAN-based system requiring additional I/O capabilities. Its robust design, coupled with Microchip's reputation for quality and support, make it a solid choice for engineers and designers looking to enhance their applications with expanded functionality and reliable communication.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess