EN
  • EN
  • DE

1-1703818-1

Part No 1-1703818-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 4POS 6.00MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 18 Weeks
Features Rectangular Connectors - Housings
Manufacturer TE Connectivity
Series Heavy Duty Sealed Connector Series, MCP 2.8
Package Bulk
Family Name 1703818
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number A126696, -1-1703818-1-LSI, -1-1703818-1-SI, 1-1703818-1-ND, -1-1703818-1-CSI
Quantity per package 380
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848850-1-1703818-1
Ultra Librarian 3D Model Ultra Librarian 1-1703818-1 CAD Model

Description

The 1-1703818-1 is a rectangular connector manufactured by TE Connectivity. It's designed to provide a reliable connection in various electronic applications. Being a rectangular connector, it offers multiple connection points and is often used for signal and power transmission between boards or devices.

Applications

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Computer peripherals
  • Medical equipment
  • Aerospace and defense systems

Features

  • Multiple contacts for signal and power transmission
  • Durable housing material
  • Polarization to prevent incorrect mating
  • Various mounting options (e.g., surface mount, through-hole)
  • Gold-plated contacts for corrosion resistance and reliable connection
  • RoHS compliant

Benefits

  • Provides a robust and reliable electrical connection
  • Reduces the risk of signal loss or intermittent connections
  • Offers a compact solution for high-density applications
  • Easy to install and maintain
  • Ensures long-term performance in harsh environments
  • Meets industry standards for safety and environmental compliance

Additional Details

The specific details of the 1-1703818-1 connector, such as the number of contacts, pitch, current rating, and voltage rating, are detailed in its datasheet. These parameters are crucial for selecting the right connector for a specific application. TE Connectivity offers a wide range of rectangular connectors with different features and specifications to meet diverse customer needs. The connector's housing is typically made of high-performance plastic that provides excellent resistance to chemicals, temperature, and vibration. Proper mating and unmating procedures should be followed to ensure the connector's longevity and performance. The gold-plated contacts ensure low contact resistance and prevent corrosion, leading to a more reliable and durable connection.

You May Also Be Interested in

TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4079 $56.3160
90+ $1.1552 $103.9680
135+ $1.1191 $151.0785
185+ $1.0830 $200.3550
240+ $1.0469 $251.2560
320+ $0.9386 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess