EN
  • EN
  • DE

1-1589457-9

Part No 1-1589457-9
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Cable Assembly Wire Lead 0.152m 30AWG Rectangular 5 POS RCP Solder Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 152 mm
Connector Type Plug, Receptacle, Rectangular, Socket, Wire Leads
Connector Type A Receptacle
Connector Type B Wire
Contact Material Copper
Contact Plating Gold, Nickel
Contact Shape Round
ELV Compliant
Height 2.1844 mm
Housing Material Aluminium
Length 152.4 mm
Mount Free Hanging
Number of Pins 5
Number of Positions 5
Number of Rows 1
Operating Supply Voltage 500 V
Packaging Bulk
Pitch 635 µm
Preloaded Yes
RoHS Compliant
Termination Wire
Wire/Cable Gauge 30 AWG
Wire/Cable Type Discrete
Win Source Part Number 1055240-1-1589457-9
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-1589457-9 CAD Model

Description

The TE Connectivity 5-position plug, receptacle, rectangular, socket, wire leads connector is a high-quality component designed for use in various electronic applications.

  • Positions: 5
  • Pitch: 635 µm
  • Termination: Wire
  • Contact Material: Copper
  • Contact Plating: Gold/Nickel
  • Length: 152.4 mm
  • Height: 2.1844 mm
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Preloaded: Yes
  • Mounting: Free-Hanging
  • Category: D-Sub Connectors

You May Also Be Interested in

Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
TE Connectivity
SCREW LOCK M-2.6
Need more? Email Us
HARTING
D SUB SHORT MOUNTING SCREW FOR F
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
HARTING
DSUB S.LOCK UNC/M3
Need more? Email Us
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us
HARTING
KNURLED LOCKING SCREW M3
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422
HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess