EN
  • EN
  • DE

1-1393560-8

Part No 1-1393560-8
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description V42254A 122V 1=SUB D BOLZENSA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Features Hardware Included
Length - Below Head 0.311" (7.91mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1624900-1-1393560-8
Ultra Librarian 3D Model Ultra Librarian 1-1393560-8 CAD Model

Description

N

You May Also Be Interested in

HARTING
INDUCOM HEXAGONAL SCREW, M3X17,5
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us
Cinch Connectivity Solutions
CONN JACKSCREW 1=SET OF 50
Need more? Email Us
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Phoenix Contact
OPTIONAL FIXING SCREW, SHORT
Need more? Email Us
HARTING
D SUB SHORT MOUNTING SCREW FOR F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess