EN
  • EN
  • DE

1-1393222-5

Part No 1-1393222-5
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description V23061A1004A302=MINISTARKSTROM  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr TE Connectivity Potter & Brumfield Relays
Series *
Package Tube
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.49.0080
Other Names 2266-1-1393222-5
Standard Package 1
Win Source Part Number 1227462-1-1393222-5
Ultra Librarian 3D Model Ultra Librarian 1-1393222-5 CAD Model

Description

The 1-1393222-5 is a signal relay manufactured by TE Connectivity. It's designed for low-power switching applications, handling currents up to 2 Amps.

Applications

  • Telecommunications Equipment
  • Industrial Control Systems
  • Security Systems
  • Instrumentation
  • Consumer Electronics

Features

  • Contact Rating: Up to 2 Amps
  • Coil Voltage: Typically 5VDC, 12VDC or 24VDC (Specific voltage depends on the exact model variant)
  • Compact Size
  • Through-Hole Mounting
  • Sealed Construction (depending on specific model)

Benefits

  • Low Power Consumption
  • Reliable Switching Performance
  • Long Life Expectancy
  • Easy to Integrate into PCBs
  • Provides Electrical Isolation

Technical Specifications

The 1-1393222-5 signal relay is a through-hole mount component. Contact configuration can vary (SPDT, DPDT, etc.), influencing the number of terminals. Coil resistance and operate/release times are key parameters. Insulation resistance and dielectric strength are important for safety and isolation. Specific coil voltage should be verified from the datasheet. Contact material is typically a gold alloy to ensure reliable low-level switching. The relay is designed to operate within a specific temperature range. The sealed construction offers protection against dust and humidity.

It is suited for applications where low power consumption and reliable signal switching are essential. The relay offers electrical isolation between the control circuit and the load, preventing interference and protecting sensitive components. The small size allows for high-density PCB layouts. The sealed version improves reliability in harsh environments.

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 24V
Lowest to $7.9896
Kemet
RELAY GEN PURPOSE DPDT 2A 12VDC
Lowest to $4.7011
Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 4.5VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 2A 48V
Lowest to $6.8424
Kemet
Electronic switching systems | RELAY GEN PURPOSE DPDT 1A 12VDC
Lowest to $1.5650
Panasonic
LOW-PROFILE SURFACE-MOUNT RELAY | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess