EN
  • EN
  • DE

1-1337406-0

Part No 1-1337406-0
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN N JACK STR 50 OHM SOLDER / N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr TE Connectivity AMP Connectors
Series Greenpar
Package Bulk
Connector Style N Type
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Clamp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-8A, 213
Fastening Type Threaded
Frequency - Max 11 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Phosphor Bronze
Includes 7 pcs - 1 Connector, 1 Clamp, 1 Contact, 1 Gasket, 2 Insulators, 1 Sleeve
Body Material Brass
Body Finish Silver
Center Contact Plating Silver
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 1000 V
Mating Cycles 500
Base Product Number 1337406
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2266-1-1337406-0,-1-1337406-0-SI
Standard Package 3,000
Win Source Part Number 1034434-1-1337406-0
Ultra Librarian 3D Model Ultra Librarian 1-1337406-0 CAD Model

Description

The 1034434-1-1337406-0 is an N type female socket coaxial connector manufactured by TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Connector Type: Coaxial Connector
  • Type: N Type Female Socket
  • Voltage Rating: 1000V
  • Maximum Frequency: 11GHz
  • Impedance: 50Ohm
  • Package: Bulk (3,000)
  • Mounting: Threaded
  • Contact Termination: Solder
  • Housing Color: Silver
  • Body Material: Brass
  • Center Contact Material: Phosphor Bronze
  • Center Contact Plating: Silver
  • Dielectric Material: PTFE
  • Shield Termination: Clamp
  • Mounting: Free Hanging (In-Line)
  • Operating Temperature: -65°C to 165°C

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Murata Electronics North America
CONN MEASURE PROBE FOR SMA PLUG
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess