EN
  • EN
  • DE

ZUP200/400/L

Part No ZUP200/400/L
Manufacturer TDK-Lambda Americas Inc.
Catalog Test, Measurement Accessories
Description FRONT PANEL OUTPUT JACK ASSY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr TDK-Lambda Americas Inc.
Series ZUP
Package Bulk
Product Status Last Time Buy
Type Power Supply
Accessory Type Front Panel Terminals
For Use With/Related Products ZUP Series
Base Product Number ZUP200
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.4100
California Prop 65 Warning Information
Win Source Part Number 1212058-ZUP200/400/L
Ultra Librarian 3D Model Ultra Librarian ZUP200/400/L CAD Model

Description

The ZUP series is a range of power supply accessories designed for use with the ZUP series power supplies.

  • Accessory Type: Front Panel Terminals
  • Model: ZUP200/400/L
  • Compatibility: ZUP200 Power Supply
  • Package: Bulk
  • Sold Individually: Yes
  • Status: Active

You May Also Be Interested in

TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
A&D Engineering
Need more? Email Us
TPI (Test Products Int)
IR PRINTER
Need more? Email Us
Tempo Communications
TRANSMITTER FOR 501
Lowest to $2.3539
TPI (Test Products Int)
5.5" GAS VALVE PRESSURE ADAPTER
Lowest to $2.0178
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
TPI (Test Products Int)
SOFT CARRYING CASE
Lowest to $0.1490
Z-U
TDK-Lambda Americas Inc.
Z+ USA AC CABLE (IEC320-C15)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess