EN
  • EN
  • DE

RSAN-2020D

Part No RSAN-2020D
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VDC/VAC 20A DIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer TDK-Lambda Americas Inc.
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 20A
Applications General Purpose
Approvals CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Style DIN Rail
Termination Style Terminal Block
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758713-RSAN-2020D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSAN-2020D CAD Model

Description

RSAN-2020D Single Phase EMC/EMI Line Filter

The RSAN-2020D is a single phase EMC/EMI line filter from TDK-Lambda Americas Inc. It is a single stage terminal block filter with a rated current of 20 A and a rated voltage of 250 VAC. The RSAN-2020D is designed to provide attenuation of conducted and radiated emissions from electronic equipment. It is also designed to protect against transient overvoltages.

The RSAN-2020D uses a combination of capacitors, inductors, and resistors to filter out unwanted noise and interference. The capacitors filter out high frequency noise, while the inductors filter out low frequency noise. The resistors help to match the impedance of the filter to the impedance of the load.

The RSAN-2020D is suitable for a wide range of applications, including:

Industrial automation Medical equipment Telecommunications equipment Information technology equipment Consumer electronics The RSAN-2020D is a compact and lightweight filter that is easy to install. It is also highly reliable and has a long lifespan.

Features

Single phase EMC/EMI line filter Single stage terminal block filter Rated current of 20 A Rated voltage of 250 VAC Attenuates conducted and radiated emissions Protects against transient overvoltages Suitable for a wide range of applications Compact and lightweight Easy to install Highly reliable Long lifespan Benefits

Reduces noise and interference from electronic equipment Protects against transient overvoltages Improves the performance and reliability of electronic equipment Extends the lifespan of electronic equipment Complies with EMC/EMI standards Applications

Industrial automation Medical equipment Telecommunications equipment Information technology equipment Consumer electronics Typical Specifications

Rated current: 20 A Rated voltage: 250 VAC Operating temperature range: -25°C to +70°C Storage temperature range: -40°C to +85°C Dimensions: 100 mm x 50 mm x 35 mm Weight: 0.3 kg Installation

The RSAN-2020D is a terminal block filter, which means that it can be easily connected to a power supply or load using screw terminals. The filter should be installed as close to the power supply as possible.

Safety

The RSAN-2020D is a safety-approved filter that complies with all relevant standards. However, it is important to follow all safety precautions when installing and using the filter.

Conclusion

The RSAN-2020D is a high quality and reliable EMC/EMI line filter that is suitable for a wide range of applications. It is easy to install and provides excellent attenuation of conducted and radiated emissions.

You May Also Be Interested in

TDK-Lambda Americas Inc.
LINE FILTER 76VDC 20A TH
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 50A CHASS / Power Line Filter 60Hz 50A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A CHASS / Power Line Filter 60Hz 20A 250VAC/250VDC Terminal Block Flange Mount
Need more? Email Us
Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 10A CHASS MNT
Lowest to $20.5232
Bulgin
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 40A CHASS / Power Line Filter 60Hz 40A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $90.8862
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 40A CHASS / Power Line Filter 60Hz 40A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
Schurter Inc.
LINE FILTER 250/440VAC 20A CHASS
Lowest to $54.9942

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess