EN
  • EN
  • DE

RFE1000-24-Y

Part No RFE1000-24-Y
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 24V 960W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 24V
Current - Output 1 40 A
Power (Watts) 960W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 86%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Size / Dimension 12.00" L x 5.00" W x 1.60" H (305.0mm x 127.0mm x 41.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1543520-RFE1000-24-Y
Ultra Librarian 3D Model Ultra Librarian RFE1000-24-Y CAD Model

Description

N

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 150W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $21.8284
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $24.7389
Mean Well Enterprises Co., Ltd.
AC/DC CNVRTR 13.8V 5V 13.3V 153W
Need more? Email Us
Triad Magnetics
AC/DC CONVERTER 5V 70W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
Recom Power
AC/DC CONVERTER 5V 20W
Lowest to $27.6493
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess