EN
  • EN
  • DE

MAX1987ETM-TG096

Part No MAX1987ETM-TG096
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209473-MAX1987ETM-TG096
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1987ETM-TG096 CAD Model

Description

Product Overview: MAX1987ETM-TG096

The MAX1987ETM-TG096 is a high-performance, multiphase power-supply controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced controller is specifically tailored to meet the rigorous power-management requirements of high-frequency, high-current CPUs, GPUs, and other ASICs in computing and communication applications.

Key Features

  • Multi-Phase Operation: The device supports multiphase operation, which helps in reducing input and output ripple, thereby improving overall efficiency and thermal management.
  • Quick-PWM™ Technology: Maxim's proprietary Quick-PWM™ technology provides an ultra-fast transient response, which is critical for maintaining voltage stability under varying load conditions.
  • High Efficiency: Designed for high efficiency across a wide range of load conditions, the MAX1987ETM-TG096 helps in reducing power loss and heat generation.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance of the power supply for specific applications.
  • Robust Protection Features: The controller includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation and safeguarding the system against potential damage.

Applications

The MAX1987ETM-TG096 is suitable for a wide range of applications that require efficient and reliable power management. It is particularly useful in:

  • High-Performance Desktops and Servers
  • Workstations
  • Graphics Cards
  • Networking and Telecommunication Systems
  • Embedded Systems

Technical Specifications

The device is offered in a compact, thermally enhanced 5mm x 5mm, 28-pin thin QFN package, which is ideal for space-constrained applications. It operates over a wide input voltage range and is designed to drive N-channel MOSFETs for up to six phases, providing flexibility in designing power circuits for various loads.

Conclusion

With its robust feature set, the MAX1987ETM-TG096 from Maxim Integrated stands out as a versatile and efficient solution for advanced power management in high-performance electronic systems. Its combination of multiphase operation, fast transient response, and comprehensive protection makes it an excellent choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
Omron
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.0845
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess