EN
  • EN
  • DE

PSS1R553R3

Part No PSS1R553R3
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description DC-DC Converters, On-board type, Output: 1.32W, 3.3V, Isolated type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 400 mA
Height 7.874 mm
Lead Free Yes
Length 20.066 mm
Number of Outputs 1
Number of Pins 10
Output Current 400 mA
Output Power 1.5 W
Output Voltage 3.3 V
Power Rating 1.32 W
RoHS Compliant
Voltage - Output 1 3.3 V
Width 16.002 mm
Win Source Part Number 1033249-PSS1R553R3
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSS1R553R3 CAD Model

Description

The TDK-Lambda Americas Inc. PSS1R553R3 is a board mount module that comes in a compact size of 20.066 mm x 16.002 mm x 7.874 mm.

  • Output Voltage: 3.3 V
  • Output Power: 1.5 W
  • Power Rating: 1.32 W
  • Output Current: 400 mA
  • Number of Pins: 10
  • Number of Outputs: 1
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Suitable for: Industrial automation, communications, and consumer electronics

You May Also Be Interested in

Recom Power
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 9V Input
Need more? Email Us
Microchip Technology
IC REG BUCK 1.2V 1.2A 14MLF / Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.2A 2.7V - 5.5V Input
Lowest to $8.7314
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.5V 45W / Isolated Module DC DC Converter 1 Output 1.5V 30A 36V - 75V Input
Need more? Email Us
XP Power
DC DC CONVERTER 3.3V 2W / Isolated Module DC DC Converter 1 Output 3.3V 400mA 43.2V - 52.8V Input
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.5V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 1.2A 2.5V - 6V Input
Lowest to $1.7694
Analog Devices Inc.
DC DC CONVERTER 0.6-5.5V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 5A 4V - 20V Input
Lowest to $19.0076
Traco Power
AC/DC CONVERTER 24V 30W / Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 305 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Infineon Technologies
Module DC-DC 1-OUT 8.82V to 9.18V 10A 12-Pin Surface Mount
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 18V 5W / Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Lowest to $33.9725

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess