EN
  • EN
  • DE

PFE300SA-12

Part No PFE300SA-12
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 300W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr TDK-Lambda Americas Inc.
Series PFE300SA (300W)
Package Bulk
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 12V
Current - Output (Max) 25A
Power (Watts) 300 W
Applications ITE (Commercial)
Features Remote On/Off, Universal Input
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 85%
Mounting Type Through Hole
Package / Case 11-DIP Module, Full Brick
Size / Dimension 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Approval Agency CE, CSA, UL
Standard Number 60950-1; 62368-1
Line Regulation 48mV
Load Regulation 48mV
Weight 0.441 lb (200.03 g)
Base Product Number PFE300
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
California Prop 65 Warning Information
Win Source Part Number 833701-PFE300SA-12
Ultra Librarian 3D Model Ultra Librarian PFE300SA-12 CAD Model

Description

The PFE300SA series enclosed AC-DC converter is a high-performance power supply.

  • Applications: ITE (Commercial)
  • Power Output: 300W
  • Features: Remote On/Off, Universal Input
  • Input Voltage: 85V to 265V
  • Output Voltage: 12V
  • Output Current: 25A
  • Dimensions: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
  • Manufacturer: TDK-Lambda Americas Inc.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $197.7141 $197.7141
2+ $177.2613 $354.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,176 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess