EN
  • EN
  • DE

HWS8012/A

Part No HWS8012/A
Manufacturer TDK-Lambda Americas Inc.
Catalog Custom Parts (E - I)
Description AC/DC Power Supply Single-OUT 12V 6.7A 80.4W 7-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 82 mm
Efficiency 85 %
Lead Free Lead Free
Length 180 mm
Max Operating Temperature 70 °C
Min Operating Temperature -10 °C
Number of Outputs 1
Number of Pins 7
Output Current 6.7 A
Output Power 80.4 W
Output Voltage 12 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1219280-HWS8012/A
Categories Custom Parts
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HWS8012/A CAD Model

Description

The HWS8012/A is a highly efficient power supply with an output power of 80.4 W and a voltage of 12 V manufactured by TDK-Lambda Americas Inc..

  • Output Power: 80.4 W
  • Voltage: 12 V
  • Current Rating: 6.7 A
  • Efficiency: 85%
  • Lead Free: Yes
  • RoHS Compliant: Yes
  • Length: 180 mm
  • Depth: 82 mm
  • Number of Pins: 7
  • Number of Outputs: 1
  • Part Category: Custom Part
  • Popularity: Medium

You May Also Be Interested in

Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Sony
Need more? Email Us
Tianbo
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Intersil
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess