EN
  • EN
  • DE

INMP521ACEZ-R7

Part No INMP521ACEZ-R7
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 16 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.63 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr TDK InvenSense
Series INMP521
Package Tape & Reel
Product Status Not For New Designs
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100 Hz ~ 16 kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 65dB
Voltage Range 1.62 V ~ 3.63 V
Current - Supply 1.2 mA
Port Location Bottom
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number INMP521
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8518.10.8030
Other Names ADMP521ACEZ-RL7CT-ND,INMP521ACEZ-RL7,ADMP521ACEZ-RL7DKR-ND,ADMP521ACEZ-RL7DKR,ADMP521ACEZRL7,1428-1017-2,ADMP521ACEZ-RL7CT,1428-1017-1,1428-1017-6,ADMP521ACEZ-RL7,ADMP521ACEZ-RL7TR,ADMP521ACEZ-RL7TR-ND,ADMP521ACEZ-RL7-ND
Standard Package 1,000
Win Source Part Number 994053-INMP521ACEZ-R7
Ultra Librarian 3D Model Ultra Librarian INMP521ACEZ-R7 CAD Model

Description

The 994053-INMP521ACEZ-R7 is a digital, PDM output type microphone from TDK InvenSense that comes in a tape & reel package.

  • Type: Digital, PDM Output
  • Direction: Omnidirectional
  • Sensitivity: -26dB ±3dB @ 94dB SPL
  • Voltage Range for Operating: 1.62 V ~ 3.63 V
  • Current - Supply: 1.2 mA
  • Frequency Range: 100 Hz ~ 16 kHz
  • Height (Max): 0.043" (1.10mm)
  • Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • ECCN: EAR99
  • Suitable for: Various Audio Products
  • Packaging: Tape & Reel

You May Also Be Interested in

Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Knowles
MICROPHONE
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7530 $61.7890
30+ $3.8999 $116.9970
46+ $3.7779 $173.7834
64+ $3.6560 $233.9840
82+ $3.5342 $289.8044
110+ $3.1686 $348.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess