EN
  • EN
  • DE

INMP504ACEZ-R7

Part No INMP504ACEZ-R7
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB / Mic Omni-Directional -38dB Square Solder Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer TDK InvenSense
Series INMP504
Packaging Reel package
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz ~ 20kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 65dB
Impedance 200 Ohm
Voltage Range 1.6 ~ 3.3V
Operating Supply Current 225μA
Port Location Bottom
Termination Solder Pads
Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Maximum) 0.039" (0.98mm)
Shape Rectangular
Win Source Part Number 776805-INMP504ACEZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name INMP405
Introduction Date May 21, 2014
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian INMP504ACEZ-R7 CAD Model

Description

This electronic component is a TDK InvenSense product with a Win Source Part Number of 776805-INMP504ACEZ-R7.

  • Series: INMP504
  • Package: Reel
  • Type: MEMS (Silicon)
  • Termination: Solder Pads
  • Impedance: 200 Ohm
  • Frequency Range: 100Hz ~ 20kHz
  • Output Type: Analog
  • Shape: Rectangular
  • Direction: Omnidirectional
  • Sensitivity: -38dB ±3dB @ 94dB SPL
  • Family Name: INMP405
  • S/N Ratio: 65dB
  • Voltage Range: 1.6 ~ 3.3V
  • Port Location: Bottom
  • Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm)
  • Operating Supply Current: 225μA
  • Maximum Height: 0.039" (0.98mm)
  • Introduction Date: May 21, 2014
  • ECCN: EAR99
  • Country of Origin: Taiwan
  • Estimated EOL Date: 2030
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Analog Devices Inc.
Need more? Email Us
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4488 $58.6296
41+ $2.8298 $116.0218
64+ $2.7414 $175.4496
88+ $2.6530 $233.4640
113+ $2.5645 $289.7885
151+ $2.2991 $347.1641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess