EN
  • EN
  • DE

ADG1309BRUZ

Part No ADG1309BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4- and 8-Channel +-15 V/+12 V Multiplexers | IC MULTIPLEXER DUAL 4X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 210Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 100ns, 100ns
-3db Bandwidth 500MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG1309
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140093-ADG1309BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1309BRUZ CAD Model

Description

Product Overview: ADG1309BRUZ by Analog Devices Inc.

The ADG1309BRUZ is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leading global manufacturer known for its precision engineering in the field of high-performance integrated circuits. This device is part of the robust ADG1309 series, which is designed to provide efficient solutions for routing analog signals in numerous electronic systems.

Key Features

  • Wide Operating Range: The ADG1309BRUZ operates from a single 9 V to 44 V supply or from dual ±4.5 V to ±22 V supplies, making it versatile for various applications.
  • Low On Resistance: With a typical on resistance of just 15 ohms, the device ensures minimal signal attenuation, providing a high level of signal integrity.
  • High Throughput: The multiplexer is capable of handling fast switching speeds, with t<sub>TRANSITION typically just 250 ns, ensuring that signals are routed quickly and efficiently.
  • Low Power Consumption: It features ultralow power dissipation, which is critical for power-sensitive designs.
  • Break-Before-Make Switching: This function guarantees that no two switches are closed simultaneously, preventing signal overlap and ensuring clean, glitch-free signal paths.

Applications

The ADG1309BRUZ is suitable for various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Relay replacement
  • Industrial control systems

Technical Specifications

The ADG1309BRUZ offers a comprehensive set of technical specifications tailored to meet the demanding needs of high-end analog signal processing:

  • Number of Channels: 4
  • Package: TSSOP-20 (Thin Shrink Small Outline Package)
  • Temperature Range: -40°C to +85°C operational range, suitable for industrial environments.
  • On Resistance Match Between Channels: 2 ohms max, ensuring consistent performance across all channels.
  • On Resistance Flatness: 4 ohms max, which helps maintain signal linearity and accuracy.

With its robust design and high-quality performance, the ADG1309BRUZ from Analog Devices Inc. is an exceptional choice for system designers looking to enhance their signal routing capabilities with reliability and precision.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2740 $58.9320
43+ $2.6865 $115.5195
67+ $2.6024 $174.3608
92+ $2.5185 $231.7020
119+ $2.4345 $289.7055
159+ $2.1827 $347.0493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess