EN
  • EN
  • DE

EV_MPU-3050

Part No EV_MPU-3050
Manufacturer TDK InvenSense
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR MPU-3050
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer TDK InvenSense
Sensor Type Gyroscope, 3 Axis
Sensing Range ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C
Sensitivity 131LSB/(°/s), 65.5LSB/(°/s), 32.8LSB/(°/s), 16.4LSB/(°/s)
Operating Supply Voltage 2.1 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part MPU-3050
Win Source Part Number 789368-EV_MPU-3050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EV_MPU-3050 CAD Model

Description

The TDK InvenSense MPU-3050 gyroscope sensor is a three-axis sensor that operates at a voltage range of 2.1 V to 3.6 V.

  • Interface: I2C
  • Sensing Range: ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
  • Sensitivity: 131LSB/°/s, 65.5LSB/°/s, 32.8LSB/°/s, 16.4LSB/°/s
  • Applications: Development Boards, Kits, and Programmers

You May Also Be Interested in

Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess