EN
  • EN
  • DE

WMZ0603S241HT000

Part No WMZ0603S241HT000
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842371-WMZ0603S241HT000
Ultra Librarian 3D Model Ultra Librarian WMZ0603S241HT000 CAD Model

Description

The WMZ0603S241HT000 is a multilayer chip inductor from TDK Corporation, designed for high-frequency applications. This surface-mount device provides a specific inductance value and is commonly used in various electronic circuits for filtering, impedance matching, and tuning RF signals. Its small size makes it suitable for compact electronic devices.

Applications:

  • Smartphones: Used in RF circuits, such as impedance matching networks and filters for wireless communication modules (e.g., Wi-Fi, Bluetooth).
  • Tablets: Integrated into wireless communication circuits to improve signal quality and reduce noise.
  • Wireless Communication Modules: Employed in Bluetooth, Wi-Fi, and other RF modules for filtering and impedance matching.
  • RF Filters: Serves as a component in RF filters for suppressing unwanted signals and noise.
  • Impedance Matching Networks: Used to match impedance between circuit stages for efficient power transfer.
  • High-Frequency Circuits: Used in various high-frequency circuits for tuning and filtering.

Features:

  • Multilayer Construction: Provides a high inductance value in a small volume.
  • Surface Mount Device (SMD): Suitable for automated assembly on printed circuit boards (PCBs).
  • High-Frequency Performance: Designed for operation at high frequencies, typically in the GHz range.
  • Small Size: 0603 package size (0.6mm x 0.3mm) allows for high-density PCB layouts.
  • High Q-Factor: Minimizes energy loss and provides efficient circuit performance.
  • Excellent Temperature Stability: Provides stable inductance value over a wide range of operating temperatures.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards.

Benefits:

  • Miniaturization: Small form factor enables compact device designs.
  • Improved Signal Quality: High Q-factor reduces signal loss and distortion.
  • Reliable Operation: Stable performance under varying temperature conditions.
  • Automated Manufacturing: SMD design allows for efficient and cost-effective production.
  • Environmental Responsibility: RoHS compliance ensures minimal environmental impact.

Additional Details:

The WMZ0603S241HT000 has an inductance value of 24nH (nanohenries) with a tolerance of ±3%. It offers a self-resonant frequency (SRF) within the GHz range. The inductor’s rated current and DC resistance are specified in its datasheet. Its 0603 dimensions enable it to be used in high-density PCB layouts. Materials used in its production are chosen for their low loss and high-frequency characteristics.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5,685+ $0.0088 $50.0280
13,890+ $0.0072 $100.0080
21,430+ $0.0070 $150.0100
29,415+ $0.0068 $200.0220
38,465+ $0.0065 $250.0225
50,850+ $0.0059 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 5685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess