EN
  • EN
  • DE

VLS252012T-3R3MR99LC

Part No VLS252012T-3R3MR99LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408224-VLS252012T-3R3MR99LC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012T-3R3MR99LC CAD Model

Description

The VLS252012T-3R3MR99LC is a wire-wound inductor produced by TDK Corporation. It is designed for use in various electronic circuits where a specific inductance value and small size are critical.

Applications

      
  • Mobile Devices: Used in power management and RF circuits.
  •   
  • Wireless Modules: Filtering and impedance matching.
  •   
  • Portable Electronic Devices: Power supplies and DC-DC conversion.
  •   
  • RF Circuits:  Impedance matching and filtering applications.
  •   
  • Power Amplifiers: DC blocking and bias networks.

Features

      
  • Compact Size: 2.5 x 2.0 x 1.2 mm dimensions for space-constrained applications.
  •   
  • Inductance Value: 3.3 μH inductance for circuit requirements.
  •   
  • Rated Current: Suitable for handling specific current levels.
  •   
  • Low DC Resistance: Reduces power loss and increases efficiency.
  •   
  • Operating Temperature: Designed to operate in a wide temperature range.

Benefits

      
  • Space Saving: Enables the design of smaller electronic devices.
  •   
  • Improved Efficiency: Low DCR minimizes power dissipation.
  •   
  • Stable Performance: Reliable operation across a range of temperatures.
  •   
  • Reduced Component Size: Facilitates miniaturization of circuits.
  •   
  • Optimized Inductance: Provides the required inductance for specific circuit functions.

Additional Details

The VLS252012T-3R3MR99LC inductor features a magnetically shielded construction to minimize EMI. The 'LC' suffix often signifies low core loss, making it suitable for higher frequency applications where core losses can become significant. It is a surface mount device (SMD), facilitating automated assembly. For precise details on the rated current, DC resistance, Q-factor, and self-resonant frequency, refer to the TDK datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess