EN
  • EN
  • DE
  • IT

VLS201610MNT-2R2M

Part No VLS201610MNT-2R2M
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 750603-VLS201610MNT-2R2M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS201610MNT-2R2M CAD Model

Description

The VLS201610MNT-2R2M is a wire-wound inductor manufactured by TDK Corporation, optimized for power supply circuits and other applications demanding a small, high-performance component. The '2R2M' signifies an inductance of 2.2µH with a specified tolerance.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • Noise filtering
  • RF signal processing
  • Buck and Boost converters
  • Voltage regulation circuits

Features

  • Compact size: 2.0mm x 1.6mm x 1.0mm
  • Inductance: 2.2µH
  • Tolerance: Typically ±20%
  • Magnetically shielded structure
  • High rated current (refer to the datasheet for the precise value)
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

  • Miniature Design: Enables compact and space-saving circuit layouts, essential for portable devices.
  • EMI Suppression: The shielded construction minimizes electromagnetic interference, contributing to stable circuit operation.
  • Efficient Power Conversion: Low DC resistance reduces power losses and improves overall circuit efficiency.
  • Reliable Performance: The wide operating temperature range ensures stable operation in various environmental conditions.
  • Simplified Assembly: Surface-mount technology (SMT) compatible for automated assembly processes.

Additional Details

The VLS201610MNT-2R2M utilizes a ferrite core material, which allows it to achieve the specified inductance and maintain consistent performance across various frequencies. Refer to the TDK datasheet for exact values of DC resistance (DCR), saturation current, and self-resonant frequency (SRF), as these parameters are crucial for optimal circuit design and performance. It's imperative to adhere to the manufacturer's recommended soldering profiles during assembly to ensure reliable connections. This component is RoHS compliant, demonstrating adherence to environmental standards.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess